Selecta Products Standard AC Switch PS15AC3-I

Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS15AC3-I - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PS15AC3-I
Standard AC Switch PS15AC3-I
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • 3-WAY OPERATION TYPE
  • UL 498, FSUL WS896, CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS15AC3-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-07-2-1-23A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details