"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
PS15AC3-CPL
Product Name
Pilot Light Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems