"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
1-POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
1-POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
CLEAR COLOR
1-POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL