Selecta Products Sectional Wall Plate PJSE7-W

Description
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet
Description
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE7-W - Selecta Products
Tehachapi, CA, USA
Sectional Wall Plate
PJSE7-W
Sectional Wall Plate PJSE7-W
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "

"

  • THERMOSET MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • END SECTION
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number PJSE7-W
Product Name Sectional Wall Plate
Material Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 20337 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details