Selecta Products Sectional Wall Plate PJSE7-I

Description
" THERMOSET MATERIAL SMOOTH FINISH IVORY COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet
Description
" THERMOSET MATERIAL SMOOTH FINISH IVORY COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE7-I - Selecta Products
Tehachapi, CA, USA
Sectional Wall Plate
PJSE7-I
Sectional Wall Plate PJSE7-I
" THERMOSET MATERIAL SMOOTH FINISH IVORY COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "

"

  • THERMOSET MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • END SECTION
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number PJSE7-I
Product Name Sectional Wall Plate
Material Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3041M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23226 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details