Selecta Products Sectional Wall Plate PJSE14-WCC10

Description
" THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE STRAP MOUNT APPROVAL UL, CSA "
Datasheet
Description
" THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE STRAP MOUNT APPROVAL UL, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE14-WCC10 - Selecta Products
Tehachapi, CA, USA
Sectional Wall Plate
PJSE14-WCC10
Sectional Wall Plate PJSE14-WCC10
" THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE STRAP MOUNT APPROVAL UL, CSA "

"

  • THERMOPLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) BLANK CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • END SECTION
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number PJSE14-WCC10
Product Name Sectional Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - 42072 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Plastic
View Details
Standard Wall Plate - SL82-CC5 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Stainless Steel
View Details