PJSE1-WCC10 -- SECTIONAL WALL PLATE
Selecta Products
Sectional Wall Plate
PJSE1-WCC10
Description
"
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
APPROVAL UL, CSA
"
Description
"
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
APPROVAL UL, CSA
"
Datasheet
Suppliers
"
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
APPROVAL UL, CSA
"
"
- THERMOPLASTIC MATERIAL
- SMOOTH FINISH
- WHITE COLOR
- (1) TOGGLE SWITCH CONFIGURATION
- SEMI JUMBO DESIGNATED SIZE
- END SECTION
- APPROVAL UL, CSA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
PJSE1-WCC10 |
|
Product Name
|
Sectional Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Four
Material
Plastic
View Details