Selecta Products Sectional Wall Plate PJSE1-W

Description
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet
Description
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE1-W - Selecta Products
Tehachapi, CA, USA
Sectional Wall Plate
PJSE1-W
Sectional Wall Plate PJSE1-W
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "

"

  • THERMOSET MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • END SECTION
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number PJSE1-W
Product Name Sectional Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3022U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - 41059 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details