"
THERMOSET MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
Selecta Products
Done
Datasheet
Description
"
THERMOSET MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
"
THERMOSET MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
"
THERMOSET MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL