Selecta Products Sectional Wall Plate PJSC1-W

Description
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet
Description
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSC1-W - Selecta Products
Tehachapi, CA, USA
Sectional Wall Plate
PJSC1-W
Sectional Wall Plate PJSC1-W
" THERMOSET MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "

"

  • THERMOSET MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • CENTER SECTION
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number PJSC1-W
Product Name Sectional Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - 24736 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details