"
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV/
MOTOR/BALLAST/TUNGST
EN LOAD TYPE
5/10/15/20/25/30 MIN (FIXED) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
NUMBER OF POLES 1
SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)
OS300 MODEL
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV/
MOTOR/BALLAST/TUNGST
EN LOAD TYPE
5/10/15/20/25/30 MIN (FIXED) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
NUMBER OF POLES 1
SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)
OS300 MODEL
"
"
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV/
MOTOR/BALLAST/TUNGST
EN LOAD TYPE
5/10/15/20/25/30 MIN (FIXED) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
NUMBER OF POLES 1
SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)
OS300 MODEL
"
"
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV/MOTOR/BALLAST/TUNGSTEN LOAD TYPE