Selecta Products Combination Switch/Receptacle NTL885TRW

Description
" THERMOPLASTIC (BACK BODY/FACE) MATERIAL WHITE COLOR UL 498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE 3-WAY SWITCH TYPE SIDE, BACK WIRING YES WALL PLATE INCLUDED NEMA 5-15R WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE WIRE SIZE 14 TO 12 AWG STRANDED (COPPER) SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H INCLUDES LOUVER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Description
" THERMOPLASTIC (BACK BODY/FACE) MATERIAL WHITE COLOR UL 498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE 3-WAY SWITCH TYPE SIDE, BACK WIRING YES WALL PLATE INCLUDED NEMA 5-15R WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE WIRE SIZE 14 TO 12 AWG STRANDED (COPPER) SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H INCLUDES LOUVER APPLICABLE STANDARD NEMA WD-1/WD-6 "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
NTL885TRW
Combination Switch/Receptacle NTL885TRW
" THERMOPLASTIC (BACK BODY/FACE) MATERIAL WHITE COLOR UL 498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE 3-WAY SWITCH TYPE SIDE, BACK WIRING YES WALL PLATE INCLUDED NEMA 5-15R WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE WIRE SIZE 14 TO 12 AWG STRANDED (COPPER) SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H INCLUDES LOUVER APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • THERMOPLASTIC (BACK BODY/FACE) MATERIAL
  • WHITE COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE 3-WAY SWITCH TYPE
  • SIDE, BACK WIRING
  • YES WALL PLATE INCLUDED
  • NEMA 5-15R WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • WIRE SIZE 14 TO 12 AWG STRANDED (COPPER)
  • SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H
  • INCLUDES LOUVER
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number NTL885TRW
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details