Selecta Products Combination Switch/Receptacle NTL-885TRWCC6

Description
DECORATOR TYPE WHITE COLOR UL (CANADA AND US) APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H INCLUDES OPTIONAL LOUVER
Datasheet
Description
DECORATOR TYPE WHITE COLOR UL (CANADA AND US) APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H INCLUDES OPTIONAL LOUVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - NTL-885TRWCC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
NTL-885TRWCC6
Combination Switch/Receptacle NTL-885TRWCC6
DECORATOR TYPE WHITE COLOR UL (CANADA AND US) APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H INCLUDES OPTIONAL LOUVER
  • DECORATOR TYPE
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • SIZE 1.6 INCH W X 1.5 INCH D X 2.75 INCH H
  • INCLUDES OPTIONAL LOUVER
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number NTL-885TRWCC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details