DECORATOR TYPE
WHITE COLOR
UL (CANADA AND US) APPROVAL
NO WALL PLATE INCLUDED
NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
Selecta Products
Done
Datasheet
Description
DECORATOR TYPE
WHITE COLOR
UL (CANADA AND US) APPROVAL
NO WALL PLATE INCLUDED
NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
DECORATOR TYPE
WHITE COLOR
UL (CANADA AND US) APPROVAL
NO WALL PLATE INCLUDED
NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
DECORATOR TYPE
WHITE COLOR
UL (CANADA AND US) APPROVAL
NO WALL PLATE INCLUDED
NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE