Selecta Products Combination Switch/Receptacle NTL-81TRICC6

Description
DECORATOR TYPE IVORY COLOR UL (CANADA AND US) APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
Datasheet
Description
DECORATOR TYPE IVORY COLOR UL (CANADA AND US) APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - NTL-81TRICC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
NTL-81TRICC6
Combination Switch/Receptacle NTL-81TRICC6
DECORATOR TYPE IVORY COLOR UL (CANADA AND US) APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
  • DECORATOR TYPE
  • IVORY COLOR
  • UL (CANADA AND US) APPROVAL
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • SIZE 1.4 INCH W X 1.6 INCH D X 2.75 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number NTL-81TRICC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details