Selecta Products Locking Flanged Receptacle Outlet ML314

Description
" POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - ML314 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
ML314
Locking Flanged Receptacle Outlet ML314
" POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-3R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML314
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6901-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 182922-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details