Selecta Products Locking Flanged Male Base Inlet ML115

Description
" POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - ML115 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
ML115
Locking Flanged Male Base Inlet ML115
" POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L GRADE INDUSTRIAL SPECIFICATION "

"

  • POLARIZED, MIDGET MOUNT TYPE
  • POLYCARBONATE MATERIAL
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-1P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML115
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q339-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers