Selecta Products Locking Flanged Receptacle Outlet ML114

Description
" POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - ML114 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
ML114
Locking Flanged Receptacle Outlet ML114
" POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-1R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML114
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details