Selecta Products Locking Device Connector ML1133

Description
" POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML1133 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
ML1133
Locking Device Connector ML1133
" POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION "

"

  • POLARIZED, MIDGET TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-1R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.1 TO 0.35 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML1133
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-284-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details