Selecta Products Liquidtight Flexible Conduit Connector LTB125SS

Description
" STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "
Description
" STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector
LTB125SS
Liquidtight Flexible Conduit Connector LTB125SS
" STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "

"

  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • ENCLOSURE RATING NEMA 4X, IP68
  • APPLICATION WET LOCATION, DRY LOCATION

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number LTB125SS
Product Name Liquidtight Flexible Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details