"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 VA LOAD RATING
LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
LS MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 VA LOAD RATING
LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 VA LOAD RATING
LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 VA LOAD RATING
LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE