Selecta Products Dimmer Switch LSLV600-PLA

Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE LIGHT ALMOND FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 VA LOAD RATING LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC LS MODEL "
Datasheet
Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE LIGHT ALMOND FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 VA LOAD RATING LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC LS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - LSLV600-PLA - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
LSLV600-PLA
Dimmer Switch LSLV600-PLA
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE LIGHT ALMOND FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 VA LOAD RATING LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC LS MODEL "

"

  • WALL DIMMER TYPE
  • 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
  • LIGHT ALMOND FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 VA LOAD RATING
  • LONG SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL THERMOPLASTIC
  • LS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number LSLV600-PLA
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data