Selecta Products Dimmer Switch LSDS300-PV

Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE BROWN FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 300 W LOAD RATING PRESET DIMMER AND SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN LS MODEL "
Datasheet
Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE BROWN FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 300 W LOAD RATING PRESET DIMMER AND SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN LS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - LSDS300-PV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
LSDS300-PV
Dimmer Switch LSDS300-PV
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE BROWN FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 300 W LOAD RATING PRESET DIMMER AND SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN LS MODEL "

"

  • WALL DIMMER TYPE
  • 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
  • BROWN FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • VISIONPAK STANDARD PACKAGE
  • 300 W LOAD RATING
  • PRESET DIMMER AND SWITCH OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND
  • SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
  • LS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number LSDS300-PV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data