"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
300 W LOAD RATING
PRESET DIMMER AND SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
300 W LOAD RATING
PRESET DIMMER AND SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
300 W LOAD RATING
PRESET DIMMER AND SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
300 W LOAD RATING
PRESET DIMMER AND SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN