"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DUAL SLIDE TO OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DUAL SLIDE TO OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DUAL SLIDE TO OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DUAL SLIDE TO OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
SWITCH TYPE 7 AMPERE GENERAL PURPOSE RESISTIVE AND BALLAST, 1/4 HP 900W TUNGSTEN
LS MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Uncategorized Products
Product Number
LSDD300-I
Product Name
Dimmer Switch
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems