"
WALL DIMMER, 3-SPEED DE-HUMMER FAN SPEED CONTROL TYPE
LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
300 W, 1.6 AMPERE LOAD RATING
DUAL PRESET SLIDE OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LS MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER, 3-SPEED DE-HUMMER FAN SPEED CONTROL TYPE
LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
300 W, 1.6 AMPERE LOAD RATING
DUAL PRESET SLIDE OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LS MODEL
"
"
WALL DIMMER, 3-SPEED DE-HUMMER FAN SPEED CONTROL TYPE
LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
300 W, 1.6 AMPERE LOAD RATING
DUAL PRESET SLIDE OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LS MODEL
"
"
WALL DIMMER, 3-SPEED DE-HUMMER FAN SPEED CONTROL TYPE