"
4.19 INCH L X 1.74 INCH W X 1.28 INCH D SIZE
WHITE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
PRESET OPERATOR TYPE
COMPACT FLUORESCENT LAMP/LED LOAD TYPE
"
Selecta Products
Done
Datasheet
Description
"
4.19 INCH L X 1.74 INCH W X 1.28 INCH D SIZE
WHITE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
PRESET OPERATOR TYPE
COMPACT FLUORESCENT LAMP/LED LOAD TYPE
"
"
4.19 INCH L X 1.74 INCH W X 1.28 INCH D SIZE
WHITE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
PRESET OPERATOR TYPE
COMPACT FLUORESCENT LAMP/LED LOAD TYPE
"