Selecta Products Dimmer Switch LS603-PWV

Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE WHITE FINISH 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND LS MODEL "
Datasheet
Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE WHITE FINISH 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND LS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - LS603-PWV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
LS603-PWV
Dimmer Switch LS603-PWV
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE WHITE FINISH 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND LS MODEL "

"

  • WALL DIMMER TYPE
  • 1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
  • WHITE FINISH
  • 3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • VISIONPAK STANDARD PACKAGE
  • 600 W LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND
  • LS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number LS603-PWV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data