"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
LS MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
LS MODEL
"
"
WALL DIMMER TYPE
1.74 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE