Selecta Products Dimmer Switch LS1000-BK

Description
" WALL DIMMER TYPE 2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE BLACK FINISH SINGLE POLE OPERATION TYPE UL APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND LS MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE BLACK FINISH SINGLE POLE OPERATION TYPE UL APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND LS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - LS1000-BK - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
LS1000-BK
Dimmer Switch LS1000-BK
" WALL DIMMER TYPE 2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE BLACK FINISH SINGLE POLE OPERATION TYPE UL APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND LS MODEL "

"

  • WALL DIMMER TYPE
  • 2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
  • BLACK FINISH
  • SINGLE POLE OPERATION TYPE
  • UL APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 1000 W LOAD RATING
  • SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND
  • LS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number LS1000-BK
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data