"
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L9-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
600 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L9-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
600 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L9-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
600 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"