Selecta Products Locking Device Plug L830-P

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L8-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L8-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L830-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L830-P
Locking Device Plug L830-P
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L8-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L8-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 480 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L830-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Power Connectors - 7820949 - RS Components, Ltd.
Specs
Device Type Plug; Receptacle; Compact Power Connectors
Configuration IEC
Mounting Style Flange; Flange mount
View Details
3 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details