Selecta Products Locking Device Receptacle L630-R

Description
" SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L630-R - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L630-R
Locking Device Receptacle L630-R
" SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NEMA L6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L630-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172158-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
NEMA L6-15R Locking Device - Q-622 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details