"
GROUND CONTINUITY MONITORING TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
GROUND CONTINUITY MONITORING TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
GROUND CONTINUITY MONITORING TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
GROUND CONTINUITY MONITORING TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL