Selecta Products Locking Device Plug L630-P

Description
" NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L630-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L630-P
Locking Device Plug L630-P
" NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • NYLON 6 MATERIAL
  • BLACK, WHITE COLOR
  • NEMA L6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • 0.225 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH
  • ENCLOSURE TYPE IP20
  • BLADE MATERIAL BRASS
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L630-P
Product Name Locking Device Plug
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Connector - K41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Backplane Power Connectors - 1-2367216-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365709 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details