Selecta Products Locking Device Connector L630-CGCM

Description
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L630-CGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L630-CGCM
Locking Device Connector L630-CGCM
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "

"

  • GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L630-CGCM
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2096-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Solar Connectors - 1-2468487-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details