Selecta Products Locking Device Receptacle L620RR

Description
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL RED COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL RED COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L620RR - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L620RR
Locking Device Receptacle L620RR
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL RED COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H "

"

  • SINGLE LOCKING TYPE
  • NYLON (BODY/FACE) MATERIAL
  • RED COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • STRAP, SCREW MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L620RR
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details