"
NYLON MATERIAL
BLACK/WHITE COLOR
L6-20P CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.225 TO 0.75 INCH CORD SIZE
TURNLOK[R] BRAND
OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
"
Selecta Products
Done
Datasheet
Description
"
NYLON MATERIAL
BLACK/WHITE COLOR
L6-20P CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.225 TO 0.75 INCH CORD SIZE
TURNLOK[R] BRAND
OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
"
"
NYLON MATERIAL
BLACK/WHITE COLOR
L6-20P CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.225 TO 0.75 INCH CORD SIZE
TURNLOK[R] BRAND
OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
"
"
NYLON MATERIAL
BLACK/WHITE COLOR
L6-20P CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL