Selecta Products Locking Device Connector L620-CGCM

Description
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L620-CGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L620-CGCM
Locking Device Connector L620-CGCM
" GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION "

"

  • GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L620-CGCM
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3966-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Rectangular Power Connectors - 1-172332-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details