Selecta Products Locking Device Receptacle L530-RMSB

Description
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL L5-30R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH W X 1.28 INCH D X 3.28 INCH H "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL L5-30R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH W X 1.28 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L530-RMSB - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L530-RMSB
Locking Device Receptacle L530-RMSB
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL L5-30R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH W X 1.28 INCH D X 3.28 INCH H "

"

  • SINGLE LOCKING TYPE
  • NYLON (BODY/FACE) MATERIAL
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP, SCREW MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.62 INCH W X 1.28 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L530-RMSB
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-105-326 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details