Selecta Products Locking Flanged Receptacle Outlet L530-FO

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L530-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L530-FO
Locking Flanged Receptacle Outlet L530-FO
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L530-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP44 Splashproof Large Box Receptacle - D51S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers