Selecta Products Locking Device Receptacle L520-RR

Description
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL RED COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL RED COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L520-RR - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L520-RR
Locking Device Receptacle L520-RR
" SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL RED COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H "

"

  • SINGLE LOCKING TYPE
  • NYLON (BODY/FACE) MATERIAL
  • RED COLOR
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP, SCREW MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L520-RR
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
AC Power Entry Modules - 1479090 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Solar Connectors - 1-2468487-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details