Selecta Products Locking Device Plug L520-PGCMY

Description
" NYLON MATERIAL BLACK/WHITE COLOR L5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH "
Datasheet
Description
" NYLON MATERIAL BLACK/WHITE COLOR L5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L520-PGCMY - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L520-PGCMY
Locking Device Plug L520-PGCMY
" NYLON MATERIAL BLACK/WHITE COLOR L5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH "

"

  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.225 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L520-PGCMY
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543501 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details