Selecta Products Locking Device Connector L520-CGCMY

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L520-CGCMY - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L520-CGCMY
Locking Device Connector L520-CGCMY
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L520-CGCMY
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Connector - K41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details