"
WALL DIMMER TYPE
1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE
LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
STANDARD WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LUMASPEC[R] BRAND
90 MODEL
"
Description
"
WALL DIMMER TYPE
1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE
LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
STANDARD WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LUMASPEC[R] BRAND
90 MODEL
"
"
WALL DIMMER TYPE
1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE
LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
STANDARD WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LUMASPEC[R] BRAND
90 MODEL
"