Selecta Products Locking Device Plug L3720-P

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L24-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, CUL APPROVAL 600 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L24-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, CUL APPROVAL 600 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L3720-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L3720-P
Locking Device Plug L3720-P
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L24-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, CUL APPROVAL 600 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L24-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, CUL APPROVAL
  • 600 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L
  • ENCLOSURE IP20
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L3720-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details