Selecta Products Locking Device Receptacle L2330-R

Description
" SINGLE LOCKING TYPE NYLON MATERIAL L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON MATERIAL L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L2330-R - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L2330-R
Locking Device Receptacle L2330-R
" SINGLE LOCKING TYPE NYLON MATERIAL L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L23-30R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2330-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details