Selecta Products Locking Flanged Receptacle Outlet L2330-FO

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L2330-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L2330-FO
Locking Flanged Receptacle Outlet L2330-FO
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L23-30R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2330-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details