Selecta Products Locking Device Connector L2330-C

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L2330-C - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L2330-C
Locking Device Connector L2330-C
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L23-30R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2330-C
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
AC Power Plugs & Receptacles - D42.22 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details