Selecta Products Locking Device Connector L2030-C

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L20-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L20-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L2030-C - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L2030-C
Locking Device Connector L2030-C
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L20-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L20-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2030-C
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-552-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Rectangular Power Connectors - 1-172343-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details